SunLED Company, LLC LED Indication - Discrete XZMOK54W-8

Description
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1433-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1433-2-ND
LED Indication - Discrete 1497-1433-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1433-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1433-6-ND
LED Indication - Discrete 1497-1433-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1433-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1433-1-ND
LED Indication - Discrete 1497-1433-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1433-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers