Broadcom Inc. LED White Lighting ASMT-MY22-NMP00

Description
LED Lighting Moonstone® White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone® White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3966-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3966-ND
LED White Lighting 516-3966-ND
LED Lighting Moonstone® White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone® White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-MY22-NMP00
High Power LEDs - White ASMT-MY22-NMP00
High Power LEDs - White Warm White, 3 Watt

High Power LEDs - White Warm White, 3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3966-ND ASMT-MY22-NMP00
Product Name LED White Lighting High Power LEDs - White
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQFB30-NX1Y1B2B302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details