SunLED Company, LLC LED Indication - Discrete XZMOK54W-1

Description
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1188-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1188-2-ND
LED Indication - Discrete 1497-1188-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1188-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1188-1-ND
LED Indication - Discrete 1497-1188-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1188-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1188-6-ND
LED Indication - Discrete 1497-1188-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1188-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers