Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 0603 (1608 Metric)
LED GREEN/RED CLEAR 4SMD
LED GREEN/RED CLEAR 4SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMGUR53W-9TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 565 to 627 nm (5650 to 6270 Å) |
| Viewing Angle | 130 degrees |