SunLED Company, LLC LED Indication - Discrete XLM2ACY12W

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1013-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1013-ND
LED Indication - Discrete 1497-1013-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1013-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details