SunLED Company, LLC LED Indication - Discrete XZMG56W

Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1227-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1227-6-ND
LED Indication - Discrete 1497-1227-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1227-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1227-2-ND
LED Indication - Discrete 1497-1227-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1227-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1227-1-ND
LED Indication - Discrete 1497-1227-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1227-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers