SunLED Company, LLC LED Indication - Discrete XZMG53W-1

Description
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1186-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1186-1-ND
LED Indication - Discrete 1497-1186-1-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1186-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1186-6-ND
LED Indication - Discrete 1497-1186-6-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1186-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1186-2-ND
LED Indication - Discrete 1497-1186-2-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1186-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZFBA53S10MAV-4TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details