SunLED Company, LLC LED Indication - Discrete XZFBA53S10MAV-4

Description
Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZFBA53S10MAV-4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA53S10MAV-4TR-ND
LED Indication - Discrete 1497-XZFBA53S10MAV-4TR-ND
Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBA53S10MAV-4DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA53S10MAV-4DKR-ND
LED Indication - Discrete 1497-XZFBA53S10MAV-4DKR-ND
Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBA53S10MAV-4CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBA53S10MAV-4CT-ND
LED Indication - Discrete 1497-XZFBA53S10MAV-4CT-ND
Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZFBA53S10MAV-4TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details