SunLED Company, LLC LED Indication - Discrete XZMG48WA

Description
Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1464-1-ND
LED Indication - Discrete 1497-1464-1-ND
Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 1497-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1464-2-ND
LED Indication - Discrete 1497-1464-2-ND
Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 1497-1464-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1464-6-ND
LED Indication - Discrete 1497-1464-6-ND
Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1464-1-ND
Product Name LED Indication - Discrete
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - C4SMF-BJS-CR0U0452TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 1497-XZCBDXMDK161WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details