SunLED Company, LLC LED Indication - Discrete XZCBDXMDK161W

Description
2.5X0.7MM BLUE/RED RT ANGLE SMD
Request a Quote Datasheet
Description
2.5X0.7MM BLUE/RED RT ANGLE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCBDXMDK161WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBDXMDK161WTR-ND
LED Indication - Discrete 1497-XZCBDXMDK161WTR-ND
2.5X0.7MM BLUE/RED RT ANGLE SMD

2.5X0.7MM BLUE/RED RT ANGLE SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBDXMDK161WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBDXMDK161WDKR-ND
LED Indication - Discrete 1497-XZCBDXMDK161WDKR-ND
2.5X0.7MM BLUE/RED RT ANGLE SMD

2.5X0.7MM BLUE/RED RT ANGLE SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBDXMDK161WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBDXMDK161WCT-ND
LED Indication - Discrete 1497-XZCBDXMDK161WCT-ND
2.5X0.7MM BLUE/RED RT ANGLE SMD

2.5X0.7MM BLUE/RED RT ANGLE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCBDXMDK161WTR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C4SMF-RJF-CT0W0BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
LED Indication - Discrete - 1497-XZFBA68W5MAV-3DKR-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details