SunLED Company, LLC LED Indication - Discrete XZMER155W

Description
Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1297-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1297-1-ND
LED Indication - Discrete 1497-1297-1-ND
Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1297-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1297-2-ND
LED Indication - Discrete 1497-1297-2-ND
Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1297-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1297-6-ND
LED Indication - Discrete 1497-1297-6-ND
Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1297-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details