Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMEDGKCBD61WCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, No Lead |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 460 to 630 nm (4600 to 6300 Å) |
| Viewing Angle | 150 degrees |