SunLED Company, LLC LED Indication - Discrete XZMECBDDG45SHTA

Description
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMECBDDG45SHTATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMECBDDG45SHTATR-ND
LED Indication - Discrete 1497-XZMECBDDG45SHTATR-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMECBDDG45SHTADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMECBDDG45SHTADKR-ND
LED Indication - Discrete 1497-XZMECBDDG45SHTADKR-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMECBDDG45SHTACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMECBDDG45SHTACT-ND
LED Indication - Discrete 1497-XZMECBDDG45SHTACT-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 467nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMECBDDG45SHTATR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - XLUY61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details