Cree, Inc. LED Indication - Discrete C503B-WAN-CCADB341

Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-WAN-CCADB341-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-WAN-CCADB341-ND
LED Indication - Discrete C503B-WAN-CCADB341-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED COOL WHITE CLEAR 5MM RND T/H - 163-C503B-WAN-CCADB341 - Utmel Electronic Limited
Hong Kong, China
LED COOL WHITE CLEAR 5MM RND T/H
163-C503B-WAN-CCADB341
LED COOL WHITE CLEAR 5MM RND T/H 163-C503B-WAN-CCADB341
LED COOL WHITE CLEAR 5MM RND T/H

LED COOL WHITE CLEAR 5MM RND T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-WAN-CCADB341
Standard LEDs - Through Hole C503B-WAN-CCADB341
Standard LEDs - Through Hole White Round

Standard LEDs - Through Hole White Round

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-WAN-CCADB341-ND 163-C503B-WAN-CCADB341 C503B-WAN-CCADB341
Product Name LED Indication - Discrete LED COOL WHITE CLEAR 5MM RND T/H Standard LEDs - Through Hole
LED Package: Radial
LED Type White White; White, Cool
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 34800 milliCandela 34800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CRK74WACT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details