SunLED Company, LLC LED Indication - Discrete XZMECBDDG45S

Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1185-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1185-2-ND
LED Indication - Discrete 1497-1185-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1185-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1185-1-ND
LED Indication - Discrete 1497-1185-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1185-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1185-6-ND
LED Indication - Discrete 1497-1185-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331946-XZMECBDDG45S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331946-XZMECBDDG45S
Optoelectronics - LED Indication - Discrete 1331946-XZMECBDDG45S
Manufacturer: SunLED Win Source Part Number: 1331946-XZMECBDDG45S Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Green, Blue (RGB) Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 218mcd Red, 497mcd Green, 98mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 621nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 630nm Red, 515nm Green, 465nm Blue Height (Max): 2.10mm Supplier Device Package: 4-PLCC Case / Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 1497-1185-6,1497-118 5-1,1497-1185-2 Base Product Number: XZMECBDDG45 RoHS Status: ROHS3 Compliant

Manufacturer: SunLED
Win Source Part Number: 1331946-XZMECBDDG45S
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 218mcd Red, 497mcd Green, 98mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 621nm Red, 525nm Green, 460nm Blue
Wavelength - Peak: 630nm Red, 515nm Green, 465nm Blue
Height (Max): 2.10mm
Supplier Device Package: 4-PLCC
Case / Package: 4-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 1497-1185-6,1497-1185-1,1497-1185-2
Base Product Number: XZMECBDDG45
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1185-2-ND 1331946-XZMECBDDG45S
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 621 nm (6210 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-1332-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details