SunLED Company, LLC LED Indication - Discrete XZM2CRK45WT-9

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1332-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1332-6-ND
LED Indication - Discrete 1497-1332-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1332-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1332-2-ND
LED Indication - Discrete 1497-1332-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1332-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1332-1-ND
LED Indication - Discrete 1497-1332-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 625nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1332-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details