SunLED Company, LLC LED Indication - Discrete XZMDKDGK56W

Description
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1319-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1319-6-ND
LED Indication - Discrete 1497-1319-6-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1319-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1319-1-ND
LED Indication - Discrete 1497-1319-1-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1319-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1319-2-ND
LED Indication - Discrete 1497-1319-2-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1319-6-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 3000 K
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1244-6-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details