SunLED Company, LLC LED Indication - Discrete XZCBD67S

Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1244-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1244-2-ND
LED Indication - Discrete 1497-1244-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1244-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1244-6-ND
LED Indication - Discrete 1497-1244-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1244-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1244-1-ND
LED Indication - Discrete 1497-1244-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1244-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1030-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details