SunLED Company, LLC Optoelectronics LED Indication - Discrete XZMDK68W-2

Description
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm
Request a Quote Datasheet
Description
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm

Manufacturer: SunLED
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm

Buy Now Datasheet
LED Indication - Discrete - 1497-1174-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1174-1-ND
LED Indication - Discrete 1497-1174-1-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1174-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1174-2-ND
LED Indication - Discrete 1497-1174-2-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1174-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1174-6-ND
LED Indication - Discrete 1497-1174-6-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1174-1-ND
Product Name Optoelectronics LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Lens Type Flat Lens Flat Lens
LED Package: 0402 (1005 Metric)
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-RAN-CA0C0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1245-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type White
Viewing Angle 120 degrees
View Details