Cree, Inc. LED Indication - Discrete C503B-RAN-CA0C0AA2

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RAN-CA0C0AA2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CA0C0AA2CT-ND
LED Indication - Discrete C503B-RAN-CA0C0AA2CT-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-RAN-CA0C0AA2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CA0C0AA2TB-ND
LED Indication - Discrete C503B-RAN-CA0C0AA2TB-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RAN-CA0C0AA2
Standard LEDs - Through Hole C503B-RAN-CA0C0AA2
Standard LEDs - Through Hole Red Round

Standard LEDs - Through Hole Red Round

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RAN-CA0C0AA2CT-ND C503B-RAN-CA0C0AA2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-XLVG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details