SunLED Company, LLC LED Indication - Discrete XZMDK67S

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1247-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1247-6-ND
LED Indication - Discrete 1497-1247-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1247-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1247-2-ND
LED Indication - Discrete 1497-1247-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1247-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1247-1-ND
LED Indication - Discrete 1497-1247-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1247-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XZCBDXMYK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details