SunLED Company, LLC LED Indication - Discrete XZMDK55W-A2RT

Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1289-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1289-6-ND
LED Indication - Discrete 1497-1289-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1289-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1289-2-ND
LED Indication - Discrete 1497-1289-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1289-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1289-1-ND
LED Indication - Discrete 1497-1289-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1289-6-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-GCN-CB0C0782-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XSMDK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details