"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Anode 1.9V 10mA 0.835"" H x 0.992"" W x 0.310"" D (21.20mm x 25.20mm x 7.80mm) 18-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XAUR14A2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Character Type | Alphanumeric |
| Common | Common Anode |
| LED Color | Red |