Sunex Tools 8mm Raised Panel Combination Wrench

Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
8mm Raised Panel Combination Wrench
8mm Raised Panel Combination Wrench
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 8mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details