Sunex Tools 1" Fully Polished Angle Head Wrench

Description
14 Pc. SAE Fully Polished Angle Head Wrench ... Model #: 9914 Fully polished drop forged alloy steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually
Description
14 Pc. SAE Fully Polished Angle Head Wrench ... Model #: 9914 Fully polished drop forged alloy steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Fully Polished Angle Head Wrench
1" Fully Polished Angle Head Wrench
14 Pc. SAE Fully Polished Angle Head Wrench ... Model #: 9914 Fully polished drop forged alloy steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

14 Pc. SAE Fully Polished Angle Head Wrench ... Model #: 9914

  • Fully polished drop forged alloy steel
  • 15 and 60 angled ends for added convenience
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 1" Fully Polished Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details