Sunex Tools 1" Dr. 7/8" Hex Drive Impact Socket

Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33
Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 7/8" Hex Drive Impact Socket
1" Dr. 7/8" Hex Drive Impact Socket
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 7/8" Hex Drive Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC1213168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Drive Socket - 65801 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 172254 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details