Hubbell Incorporated DRIVE SOCKET LPHTSOC1213168PT

Description
8 POINT TYPE 1.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet
Description
8 POINT TYPE 1.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET - LPHTSOC1213168PT - Hubbell Incorporated
Orange, CT, USA
DRIVE SOCKET
LPHTSOC1213168PT
DRIVE SOCKET LPHTSOC1213168PT
8 POINT TYPE 1.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
  • 8 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 1.25 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 13/16 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • SQUARE DRIVE END SHAPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • USED ON LOW PRESSURE HYDRAULIC TOOL
  • LPHT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Drive Sockets and Adapters
Product Number LPHTSOC1213168PT
Product Name DRIVE SOCKET
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22942 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC1218PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details