Klein Tools, Inc. Drive Socket 65801

Description
12-POINT, STANDARD TYPE 1/2 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
12-POINT, STANDARD TYPE 1/2 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65801 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65801
Drive Socket 65801
12-POINT, STANDARD TYPE 1/2 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 12-POINT, STANDARD TYPE
  • 1/2 INCH DRIVE END SIZE
  • 1/2 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65801-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65801-ND
Sockets, Handles 65801-ND
"Socket 12 Point Socket Chrome Finish 1/2"""

"Socket 12 Point Socket Chrome Finish 1/2"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65801 65801-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.5000 inch
Number of Points 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Sockets, Handles - 1742-65109IMPCTM-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 10 to 21 mm
View Details
1/4" Hex Shank to 1/2" Socket Adaptor - DW2547IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details