Sunex Tools 1/2" Dr. Thin Wall Wheel Protector 15mm Impact Socket

Description
1/2" Dr. Wheel Protector Extra Thin-Wall SAE& Metric Model #: IMSKSP91
Description
1/2" Dr. Wheel Protector Extra Thin-Wall SAE& Metric Model #: IMSKSP91

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1/2" Dr. Thin Wall Wheel Protector 15mm Impact Socket
1/2" Dr. Thin Wall Wheel Protector 15mm Impact Socket
1/2" Dr. Wheel Protector Extra Thin-Wall SAE& Metric Model #: IMSKSP91

1/2" Dr. Wheel Protector Extra Thin-Wall SAE& Metric Model #: IMSKSP91

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/2" Dr. Thin Wall Wheel Protector 15mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details