DEWALT Industrial Tool Co. 15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket DW2293

Description
Impact Driver Ready Accessories: Sockets Product Features Recessed Corners distributes torque across flats - promoting life Thinner Than Wrench Sockets for tough to access areas Large Laser Etched Markings - Easily Identifiable Provides the Impact Driver user with a socket solution Designed for use in both corded & cordless Impact drivers and wrenches
Description
Impact Driver Ready Accessories: Sockets Product Features Recessed Corners distributes torque across flats - promoting life Thinner Than Wrench Sockets for tough to access areas Large Laser Etched Markings - Easily Identifiable Provides the Impact Driver user with a socket solution Designed for use in both corded & cordless Impact drivers and wrenches

Suppliers

Company
Product
Description
Supplier Links
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2293 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket
DW2293
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket DW2293
Impact Driver Ready Accessories: Sockets Product Features Recessed Corners distributes torque across flats - promoting life Thinner Than Wrench Sockets for tough to access areas Large Laser Etched Markings - Easily Identifiable Provides the Impact Driver user with a socket solution Designed for use in both corded & cordless Impact drivers and wrenches

Impact Driver Ready Accessories: Sockets
Product Features

  • Recessed Corners distributes torque across flats - promoting life
  • Thinner Than Wrench Sockets for tough to access areas
  • Large Laser Etched Markings - Easily Identifiable
  • Provides the Impact Driver user with a socket solution
  • Designed for use in both corded & cordless Impact drivers and wrenches
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drive Sockets and Adapters
Product Number DW2293
Product Name 15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC12112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details
Drive Socket - 30607A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details