Klein Tools, Inc. Drive Socket 65610

Description
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65610 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65610
Drive Socket 65610
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, DEEP TYPE
  • 1/4 INCH DRIVE END SIZE
  • 1/4 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65610-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65610-ND
Sockets, Handles 65610-ND
"Socket 6 Point Socket Chrome Finish, Deep Socket 1/4"""

"Socket 6 Point Socket Chrome Finish, Deep Socket 1/4"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65610 65610-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.2500 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details
Drive Socket - 65702 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 6
View Details
2 suppliers
7/8" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22922 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details