Boca Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - D44C4 D44C4

Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166180-D44C4 Manufacturer Homepage: www.bocasemi.com Alternative Parts (Cross-Reference): BD533; BD533J; TIP41; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166180-D44C4 Manufacturer Homepage: www.bocasemi.com Alternative Parts (Cross-Reference): BD533; BD533J; TIP41; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D44C4 - 1166180-D44C4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44C4
1166180-D44C4
TRANSISTORS - Transistors (BJT) - Single - D44C4 1166180-D44C4
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1166180-D44C4 Manufacturer Homepage: www.bocasemi.com Alternative Parts (Cross-Reference): BD533; BD533J; TIP41; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Boca Semiconductor Corporation
Win Source Part Number: 1166180-D44C4
Manufacturer Homepage: www.bocasemi.com
Alternative Parts (Cross-Reference): BD533; BD533J; TIP41;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1166180-D44C4
Product Name TRANSISTORS - Transistors (BJT) - Single - D44C4
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details