Boca Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N4239 2N4239

Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123854-2N4239 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123854-2N4239 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4239 - 1123854-2N4239 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4239
1123854-2N4239
TRANSISTORS - Transistors (BJT) - Single - 2N4239 1123854-2N4239
Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123854-2N4239 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Boca Semiconductor Corporation
Win Source Part Number: 1123854-2N4239
Manufacturer Homepage: www.bocasemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123854-2N4239
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4239
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
55V 51A MOSFET Transistor - 278-AUIRFZ44ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers