Sumida America Components Inc. Fixed Inductors - RCH895NP-4R6M RCH895NP-4R6M

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242075-RCH895NP-4R6 M Series: RCH-895 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 4.6μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.7A Test Frequency: 7.96MHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.374" (9.50mm) Alternative Parts (Cross-Reference): A823LY-4R7M=R; 822LY-4R7M; AIUR-03-472J; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242075-RCH895NP-4R6 M Series: RCH-895 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 4.6μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.7A Test Frequency: 7.96MHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.374" (9.50mm) Alternative Parts (Cross-Reference): A823LY-4R7M=R; 822LY-4R7M; AIUR-03-472J; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH895NP-4R6M
1242075-RCH895NP-4R6M
Fixed Inductors - RCH895NP-4R6M 1242075-RCH895NP-4R6M
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242075-RCH895NP-4R6 M Series: RCH-895 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 4.6μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.7A Test Frequency: 7.96MHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.374" (9.50mm) Alternative Parts (Cross-Reference): A823LY-4R7M=R; 822LY-4R7M; AIUR-03-472J; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242075-RCH895NP-4R6M
Series: RCH-895
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 2.5A
Shielding: Unshielded
Inductance: 4.6μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.7A
Test Frequency: 7.96MHz
Size: 0.307" Dia (7.80mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.5 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.374" (9.50mm)
Alternative Parts (Cross-Reference): A823LY-4R7M=R; 822LY-4R7M; AIUR-03-472J;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242075-RCH895NP-4R6M
Product Name Fixed Inductors - RCH895NP-4R6M
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 4.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers