Sumida America Components Inc. Fixed Inductors RCH895NP-332K

Description
3.3mH Unshielded Wirewound Inductor 120mA 6.16Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 120mA 6.16Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2104-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2104-ND
Fixed Inductors 308-2104-ND
3.3mH Unshielded Wirewound Inductor 120mA 6.16Ohm Max Radial, Vertical Cylinder (Open)

3.3mH Unshielded Wirewound Inductor 120mA 6.16Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RCH895NP-332K
891477-RCH895NP-332K
Fixed Inductors - RCH895NP-332K 891477-RCH895NP-332K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891477-RCH895NP-332K Series: RCH-895 Operating Temperature Range: -40°C ~ 100°C Features: 3.3 mH Unshielded Wirewound Inductor 120 mA 6.16Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Bulk Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891477-RCH895NP-332K
Series: RCH-895
Operating Temperature Range: -40°C ~ 100°C
Features: 3.3 mH Unshielded Wirewound Inductor 120 mA 6.16Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Bulk
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
3.3MH 120MA 6.16OHM Inductor and Choke - 71-RCH895NP-332K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 120MA 6.16OHM Inductor and Choke
71-RCH895NP-332K
3.3MH 120MA 6.16OHM Inductor and Choke 71-RCH895NP-332K
FIXED IND 3.3MH 120MA 6.16OHM TH Product overview: RCH895NP-332K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-332K can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 120MA 6.16OHM TH Product overview: RCH895NP-332K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 120MA, 6.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 120MA, 6.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-332K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2104-ND 891477-RCH895NP-332K 71-RCH895NP-332K
Product Name Fixed Inductors Fixed Inductors - RCH895NP-332K 3.3MH 120MA 6.16OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details