Sumida America Components Inc. Fixed Inductors RCH110NP-471K

Description
470µH Unshielded Wirewound Inductor 780mA 710mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 780mA 710mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH110NP-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH110NP-471K-ND
Fixed Inductors RCH110NP-471K-ND
470µH Unshielded Wirewound Inductor 780mA 710mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

470µH Unshielded Wirewound Inductor 780mA 710mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH110NP-471K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details