Sumida America Components Inc. Fixed Inductors CR43NP-3R3MC

Description
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1525-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1525-6-ND
Fixed Inductors 308-1525-6-ND
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1525-2-ND
Fixed Inductors 308-1525-2-ND
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1525-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1525-1-ND
Fixed Inductors 308-1525-1-ND
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1525-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N1 0402DC-5N1XJRW , 0402DC-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers