Sumida America Components Inc. Fixed Inductors CEP125NP-2R5MC

Description
2.5µH Shielded Wirewound Inductor 15.5A 3.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 15.5A 3.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CEP125NP-2R5MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CEP125NP-2R5MC-ND
Fixed Inductors CEP125NP-2R5MC-ND
2.5µH Shielded Wirewound Inductor 15.5A 3.4mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 15.5A 3.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CEP125NP-2R5MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details