TE Connectivity
High Frequency & RF Inductors
1-1624110-0
Description
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402
Request a Quote
Email Supplier
Suppliers
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 0402
Buy Now
Technical Specifications
|
Product Category
|
RF Inductors |
Inductors, Coils, and Chokes |
|
Product Number
|
1-1624110-0 |
1-1624110-0 |
|
Product Name
|
High Frequency & RF Inductors |
Inductors, Chokes & Coils |
|
Standards and Certifications
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
0.4700 microH
View Details
Standards and Certifications
RoHS
Mounting Option
Through Hole
Inductance Range
15 microH
View Details
2 suppliers
Standards and Certifications
RoHS
Mounting Option
Through Hole
Inductance Range
680 microH
View Details
2 suppliers
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.3000 microH
View Details
2 suppliers