Sumida America Components Inc. Fixed Inductors CDRH8D43HPNP-2R7NC

Description
2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2145-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2145-1-ND
Fixed Inductors 308-2145-1-ND
2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2145-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2145-2-ND
Fixed Inductors 308-2145-2-ND
2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2145-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2145-6-ND
Fixed Inductors 308-2145-6-ND
2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

2.7µH Shielded Inductor 5.1A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH8D43HPNP-2R7NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH8D43HPNP-2R7NC
Fixed Inductors CDRH8D43HPNP-2R7NC
FIXED IND 2.7UH 5.1A 19.5MOHM SM

FIXED IND 2.7UH 5.1A 19.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2145-1-ND CDRH8D43HPNP-2R7NC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details