Sumida America Components Inc. Fixed Inductors CDRH8D28HPNP-470NC

Description
47µH Shielded Inductor 1A 345mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1A 345mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D28HPNP-470NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D28HPNP-470NC-ND
Fixed Inductors CDRH8D28HPNP-470NC-ND
47µH Shielded Inductor 1A 345mOhm Max Nonstandard

47µH Shielded Inductor 1A 345mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH8D28HPNP-470NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details