Sumida America Components Inc. Fixed Inductors CDRH74NP-221MC-B

Description
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1510-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1510-6-ND
Fixed Inductors 308-1510-6-ND
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1510-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1510-1-ND
Fixed Inductors 308-1510-1-ND
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1510-2-ND
Fixed Inductors 308-1510-2-ND
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1510-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details