Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028964-CDRH74NP-100
Packaging: Reel - TR
Current Rating: 1.84A
Inductance: 10μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 49 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
10µH Shielded Inductor 1.84A 49mOhm Max Nonstandard
10µH Shielded Inductor 1.84A 49mOhm Max Nonstandard
10µH Shielded Inductor 1.84A 49mOhm Max Nonstandard
FIXED IND 10UH 1.84A 49 MOHM SMD Product overview: CDRH74NP-100MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.84A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.84A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74NP-100MC-B can be used for catalog matching and distributor lookup.
FIXED IND 10UH 1.84A 49 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1028964-CDRH74NP-100MC-B | 308-1502-2-ND | 71-CDRH74NP-100MC-B | CDRH74NP-100MC-B |
| Product Name | Fixed Inductors - CDRH74NP-100MC-B | Fixed Inductors | SMD 10UH 1.84A 49 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |