TE Connectivity High Frequency & RF Inductors 5-1624112-8

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 1.12 Inductance (MICHEN) : .068 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.62 Other Inductor Quality Factor : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 1.12 Inductance (MICHEN) : .068 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.62 Other Inductor Quality Factor : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 5-1624112-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
5-1624112-8
High Frequency & RF Inductors 5-1624112-8
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 1.12 Inductance (MICHEN) : .068 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.62 Other Inductor Quality Factor : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 100
  • DC Resistance (OHM) : 1.12
  • Inductance (MICHEN) : .068
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 1.62

Other


  • Inductor Quality Factor : 22

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 5-1624112-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
5-1624112-8
Inductors, Chokes & Coils 5-1624112-8
Inductor

Inductor

Buy Now
Surface Mount High Frequency Inductor, 3650 Series, 68 Nh, 5%, 0402 [1005 Metric], 1.62 Ghz Rohs Compliant Te Connectivity - 35M1394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3650 Series, 68 Nh, 5%, 0402 [1005 Metric], 1.62 Ghz Rohs Compliant Te Connectivity
35M1394
Surface Mount High Frequency Inductor, 3650 Series, 68 Nh, 5%, 0402 [1005 Metric], 1.62 Ghz Rohs Compliant Te Connectivity 35M1394
Surface Mount High Frequency Inductor, 3650 Series, 68 nH, 5%, 0402 [1005 Metric], 1.62 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3650 Series, 68 nH, 5%, 0402 [1005 Metric], 1.62 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5-1624112-8 5-1624112-8 35M1394
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Surface Mount High Frequency Inductor, 3650 Series, 68 Nh, 5%, 0402 [1005 Metric], 1.62 Ghz Rohs Compliant Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details