Sumida America Components Inc. Fixed Inductors CDRH73NP-471MC-B

Description
470µH Shielded Inductor 240mA 4.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 240mA 4.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH73NP-471MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH73NP-471MC-B-ND
Fixed Inductors CDRH73NP-471MC-B-ND
470µH Shielded Inductor 240mA 4.18Ohm Max Nonstandard

470µH Shielded Inductor 240mA 4.18Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH73NP-471MC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers