Sumida America Components Inc. Fixed Inductors - CDRH73NP-101MC-B CDRH73NP-101MC-B

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915256-CDRH73NP-101M C-B Series: CDRH73 Operating Temperature Range: -40°C ~ 100°C Features: 100 µH Shielded - Inductor 500 mA 790mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915256-CDRH73NP-101M C-B Series: CDRH73 Operating Temperature Range: -40°C ~ 100°C Features: 100 µH Shielded - Inductor 500 mA 790mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH73NP-101MC-B
915256-CDRH73NP-101MC-B
Fixed Inductors - CDRH73NP-101MC-B 915256-CDRH73NP-101MC-B
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915256-CDRH73NP-101M C-B Series: CDRH73 Operating Temperature Range: -40°C ~ 100°C Features: 100 µH Shielded - Inductor 500 mA 790mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915256-CDRH73NP-101MC-B
Series: CDRH73
Operating Temperature Range: -40°C ~ 100°C
Features: 100 µH Shielded - Inductor 500 mA 790mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - CDRH73NP-101MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH73NP-101MC-B-ND
Fixed Inductors CDRH73NP-101MC-B-ND
100µH Shielded Inductor 500mA 790mOhm Max Nonstandard

100µH Shielded Inductor 500mA 790mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915256-CDRH73NP-101MC-B CDRH73NP-101MC-B-ND
Product Name Fixed Inductors - CDRH73NP-101MC-B Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details