Sumida America Components Inc. SMD 27UH 1.05A 142MOHM Inductor and Choke CDRH6D28NP-270NC

Description
FIXED IND 27UH 1.05A 142MOHM SMD Product overview: CDRH6D28NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.05A, 142MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.05A, 142MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-270NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 1.05A 142MOHM SMD Product overview: CDRH6D28NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.05A, 142MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.05A, 142MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-270NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 1.05A 142MOHM Inductor and Choke - 71-CDRH6D28NP-270NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.05A 142MOHM Inductor and Choke
71-CDRH6D28NP-270NC
SMD 27UH 1.05A 142MOHM Inductor and Choke 71-CDRH6D28NP-270NC
FIXED IND 27UH 1.05A 142MOHM SMD Product overview: CDRH6D28NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.05A, 142MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.05A, 142MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-270NC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.05A 142MOHM SMD Product overview: CDRH6D28NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.05A, 142MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.05A, 142MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-270NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1493-2-ND
Fixed Inductors 308-1493-2-ND
27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1493-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1493-6-ND
Fixed Inductors 308-1493-6-ND
27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1493-1-ND
Fixed Inductors 308-1493-1-ND
27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

27µH Shielded Inductor 1.05A 142mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D28NP-270NC
866267-CDRH6D28NP-270NC
Fixed Inductors - CDRH6D28NP-270NC 866267-CDRH6D28NP-270NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866267-CDRH6D28NP-27 0NC Series: CDRH6D28 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 142mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1493-2, 308-1493-1, CDRH6D28NP-270NC-ND, CDRH6D28NP270NC, 308-1493-6, Q3641702

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866267-CDRH6D28NP-270NC
Series: CDRH6D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 142mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1493-2, 308-1493-1, CDRH6D28NP-270NC-ND, CDRH6D28NP270NC, 308-1493-6, Q3641702

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH6D28NP-270NC 308-1493-2-ND 866267-CDRH6D28NP-270NC
Product Name SMD 27UH 1.05A 142MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH6D28NP-270NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details