Sumida America Components Inc. Fixed Inductors CDRH64BNP-101MC-B

Description
100µH Shielded Inductor 430mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 430mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH64BNP-101MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH64BNP-101MC-B-ND
Fixed Inductors CDRH64BNP-101MC-B-ND
100µH Shielded Inductor 430mA 1.03Ohm Max Nonstandard

100µH Shielded Inductor 430mA 1.03Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH64BNP-101MC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers