Sumida America Components Inc. Fixed Inductors CDRH60D45BT150NP-220MC

Description
22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH60D45BT150NP-220MCTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard

22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-220MCCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard

22µH Shielded Inductor 1.7A 98.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH60D45BT150NP-220MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1.7A 98.4 MOHM

FIXED IND 22UH 1.7A 98.4 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH60D45BT150NP-220MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers