Sumida America Components Inc. Fixed Inductors CDRH4D28CLDNP-330PC

Description
33µH Shielded Inductor 920mA 223mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 920mA 223mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D28CLDNP-330PC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28CLDNP-330PC-ND
Fixed Inductors CDRH4D28CLDNP-330PC-ND
33µH Shielded Inductor 920mA 223mOhm Max Nonstandard

33µH Shielded Inductor 920mA 223mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D28CLDNP-330PC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details